EKSMA OPTICS Protected Silver Mirrors

Description
Protected Silver (Ag) Mirrors feature higher reflectance than aluminium throughout the visible and near-infrared spectral region. Our protected silver mirrors has excellent durability. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 0.25 J/cm2 at 800 nm, 50 Hz, 94 fsec pulses* LIDT - 1.8 J/cm2 at 1064 nm, 50 Hz, 11 nsec pulses* Average Reflection >97% for 400 nm – IR BK7, UVFS, Zerodur® substrates available Round, Square and Flat or Spherical Mirrors available OEM capabilities - please contact for special pricing Test samples are available on request
Datasheet
Description
Protected Silver (Ag) Mirrors feature higher reflectance than aluminium throughout the visible and near-infrared spectral region. Our protected silver mirrors has excellent durability. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 0.25 J/cm2 at 800 nm, 50 Hz, 94 fsec pulses* LIDT - 1.8 J/cm2 at 1064 nm, 50 Hz, 11 nsec pulses* Average Reflection >97% for 400 nm – IR BK7, UVFS, Zerodur® substrates available Round, Square and Flat or Spherical Mirrors available OEM capabilities - please contact for special pricing Test samples are available on request
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protected Silver Mirrors -  - EKSMA OPTICS
Vilnius, Lithuania
Protected Silver Mirrors
Protected Silver Mirrors
Protected Silver (Ag) Mirrors feature higher reflectance than aluminium throughout the visible and near-infrared spectral region. Our protected silver mirrors has excellent durability. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 0.25 J/cm2 at 800 nm, 50 Hz, 94 fsec pulses* LIDT - 1.8 J/cm2 at 1064 nm, 50 Hz, 11 nsec pulses* Average Reflection >97% for 400 nm – IR BK7, UVFS, Zerodur® substrates available Round, Square and Flat or Spherical Mirrors available OEM capabilities - please contact for special pricing Test samples are available on request

Protected Silver (Ag) Mirrors feature higher reflectance than aluminium throughout the visible and near-infrared spectral region. Our protected silver mirrors has excellent durability.

*Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure.

  • LIDT - 0.25 J/cm2 at 800 nm, 50 Hz, 94 fsec pulses*
  • LIDT - 1.8 J/cm2 at 1064 nm, 50 Hz, 11 nsec pulses*
  • Average Reflection >97% for 400 nm – IR
  • BK7, UVFS, Zerodur® substrates available
  • Round, Square and Flat or Spherical Mirrors available
  • OEM capabilities - please contact for special pricing
  • Test samples are available on request
Supplier's Site Datasheet

Technical Specifications

  EKSMA OPTICS
Product Category Optical Mirrors
Product Name Protected Silver Mirrors
Mirror Types Flat Mirror; Spherical Mirror
Diameter/Width 12.7 to 76.2 mm (0.5000 to 3 inch)
Thickness 3 to 12.7 mm (0.1181 to 0.5000 inch)
Mirror Shape Round; Rectangular / Square
Unlock Full Specs
to access all available technical data

Similar Products

Optical Dielectric HR Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square; Elliptical
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Dielectric Mirror, Laser Line, 30.0 mm, λ/10, 632.8 nm - 3MD20DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 30 mm (1.18 inch)
View Details