EKSMA OPTICS Protected Gold Mirrors

Description
Protected Gold (Au) Mirrors have the highest reflectance in infrared. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 1.0 J/cm2 at 1064 nm, 50 Hz, 11 nsec pulses* Average Reflection >98% for 900 nm – IR BK7, UVFS, Zerodur® substrates available Round, Square and Flat or Spherical Mirrors available OEM capabilities - please contact for special pricing Test samples are available on request Bare Gold coated mirrors are available as an option
Datasheet
Description
Protected Gold (Au) Mirrors have the highest reflectance in infrared. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 1.0 J/cm2 at 1064 nm, 50 Hz, 11 nsec pulses* Average Reflection >98% for 900 nm – IR BK7, UVFS, Zerodur® substrates available Round, Square and Flat or Spherical Mirrors available OEM capabilities - please contact for special pricing Test samples are available on request Bare Gold coated mirrors are available as an option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protected Gold Mirrors -  - EKSMA OPTICS
Vilnius, Lithuania
Protected Gold Mirrors
Protected Gold Mirrors
Protected Gold (Au) Mirrors have the highest reflectance in infrared. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 1.0 J/cm2 at 1064 nm, 50 Hz, 11 nsec pulses* Average Reflection >98% for 900 nm – IR BK7, UVFS, Zerodur® substrates available Round, Square and Flat or Spherical Mirrors available OEM capabilities - please contact for special pricing Test samples are available on request Bare Gold coated mirrors are available as an option

Protected Gold (Au) Mirrors have the highest reflectance in infrared. Enhanced metallic coatings provide greater reflection across the operating bandwidth.
*Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure.

  • LIDT - 1.0 J/cm2 at 1064 nm, 50 Hz, 11 nsec pulses*
  • Average Reflection >98% for 900 nm – IR
  • BK7, UVFS, Zerodur® substrates available
  • Round, Square and Flat or Spherical Mirrors available
  • OEM capabilities - please contact for special pricing
  • Test samples are available on request
  • Bare Gold coated mirrors are available as an option
Supplier's Site Datasheet

Technical Specifications

  EKSMA OPTICS
Product Category Optical Mirrors
Product Name Protected Gold Mirrors
Mirror Types Flat Mirror; Spherical Mirror
Diameter/Width 12.7 to 76.2 mm (0.5000 to 3 inch)
Thickness 3 to 12.7 mm (0.1181 to 0.5000 inch)
Mirror Shape Round; Rectangular / Square
Unlock Full Specs
to access all available technical data

Similar Products

Concave Super Mirror, High Finesse, Ultra-Low Loss, 25.4 mm, 1457-1659 nm - 10CV00SR.70F - Newport MKS
Specs
Focal Length 500 mm (19.69 inch)
Wavelength Range 1457 to 1659 nm (14570 to 16590 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details