EKSMA OPTICS Protected Aluminium Mirrors

Description
Protected Aluminium (Al) Mirrors serve as an economical reflector over entire 300-IR region. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 0.25 J/cm2 at 1064 nm, 50 Hz, 11 nsec pulses* LIDT - 0.1 J/cm2 at 355 nm, 50 Hz, 5.7 nsec pulses* Average Reflection >86% for 300 nm – IR BK7, UVFS, Zerodur® substrates available Round, Square and Flat or Spherical Mirrors available OEM capabilities - please contact for special pricing
Datasheet
Description
Protected Aluminium (Al) Mirrors serve as an economical reflector over entire 300-IR region. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 0.25 J/cm2 at 1064 nm, 50 Hz, 11 nsec pulses* LIDT - 0.1 J/cm2 at 355 nm, 50 Hz, 5.7 nsec pulses* Average Reflection >86% for 300 nm – IR BK7, UVFS, Zerodur® substrates available Round, Square and Flat or Spherical Mirrors available OEM capabilities - please contact for special pricing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protected Aluminium Mirrors -  - EKSMA OPTICS
Vilnius, Lithuania
Protected Aluminium Mirrors
Protected Aluminium Mirrors
Protected Aluminium (Al) Mirrors serve as an economical reflector over entire 300-IR region. Enhanced metallic coatings provide greater reflection across the operating bandwidth. *Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure. LIDT - 0.25 J/cm2 at 1064 nm, 50 Hz, 11 nsec pulses* LIDT - 0.1 J/cm2 at 355 nm, 50 Hz, 5.7 nsec pulses* Average Reflection >86% for 300 nm – IR BK7, UVFS, Zerodur® substrates available Round, Square and Flat or Spherical Mirrors available OEM capabilities - please contact for special pricing

Protected Aluminium (Al) Mirrors serve as an economical reflector over entire 300-IR region. Enhanced metallic coatings provide greater reflection across the operating bandwidth.

*Laser Induced Damage Threshold results are measured according to ISO 21254-2: 1000-on-1 test procedure.

  • LIDT - 0.25 J/cm2 at 1064 nm, 50 Hz, 11 nsec pulses*
  • LIDT - 0.1 J/cm2 at 355 nm, 50 Hz, 5.7 nsec pulses*
  • Average Reflection >86% for 300 nm – IR
  • BK7, UVFS, Zerodur® substrates available
  • Round, Square and Flat or Spherical Mirrors available
  • OEM capabilities - please contact for special pricing
Supplier's Site Datasheet

Technical Specifications

  EKSMA OPTICS
Product Category Optical Mirrors
Product Name Protected Aluminium Mirrors
Mirror Types Flat Mirror; Spherical Mirror
Diameter/Width 12.7 to 76.2 mm (0.5000 to 3 inch)
Thickness 3 to 12.7 mm (0.1181 to 0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Concave Metallic Mirror, 25.4 mm, 50 mm Focal Length, 480-20,000 nm - 10DC100ER.2 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details