EKSMA OPTICS Plano-Concave Lenses

Description
These lenses are thicker at the edge than in the centre and flat on one side. The plano-concave lenses are used to expand light beams or to increase focal lengths in optical systems. They are often employed for beam expansion of high peak power pulsed lasers. A beam incident on a concave surface will be focused to a point outside the instrument. Air heating and ionization at the unwanted focal point are possible with attendant mode disruption or material damage. To avoid this problem, the input lens should be reversed so that no concave surface faces a parallel beam. A variety of anti-reflection coatings is available for these lenses. Have negative focal lengths Diverge collimated incident light Forms only virtual images which are seen through the lens Reduce spherical aberration, coma and distortion at negative-infinite or near-infinite conjugate ratios With the concave surface facing the longest conjugate distance
Datasheet
Description
These lenses are thicker at the edge than in the centre and flat on one side. The plano-concave lenses are used to expand light beams or to increase focal lengths in optical systems. They are often employed for beam expansion of high peak power pulsed lasers. A beam incident on a concave surface will be focused to a point outside the instrument. Air heating and ionization at the unwanted focal point are possible with attendant mode disruption or material damage. To avoid this problem, the input lens should be reversed so that no concave surface faces a parallel beam. A variety of anti-reflection coatings is available for these lenses. Have negative focal lengths Diverge collimated incident light Forms only virtual images which are seen through the lens Reduce spherical aberration, coma and distortion at negative-infinite or near-infinite conjugate ratios With the concave surface facing the longest conjugate distance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plano-Concave Lenses -  - EKSMA OPTICS
Vilnius, Lithuania
Plano-Concave Lenses
Plano-Concave Lenses
These lenses are thicker at the edge than in the centre and flat on one side. The plano-concave lenses are used to expand light beams or to increase focal lengths in optical systems. They are often employed for beam expansion of high peak power pulsed lasers. A beam incident on a concave surface will be focused to a point outside the instrument. Air heating and ionization at the unwanted focal point are possible with attendant mode disruption or material damage. To avoid this problem, the input lens should be reversed so that no concave surface faces a parallel beam. A variety of anti-reflection coatings is available for these lenses. Have negative focal lengths Diverge collimated incident light Forms only virtual images which are seen through the lens Reduce spherical aberration, coma and distortion at negative-infinite or near-infinite conjugate ratios With the concave surface facing the longest conjugate distance

These lenses are thicker at the edge than in the centre and flat on one side. The plano-concave lenses are used to expand light beams or to increase focal lengths in optical systems. They are often employed for beam expansion of high peak power pulsed lasers. A beam incident on a concave surface will be focused to a point outside the instrument.

Air heating and ionization at the unwanted focal point are possible with attendant mode disruption or material damage. To avoid this problem, the input lens should be reversed so that no concave surface faces a parallel beam.

A variety of anti-reflection coatings is available for these lenses.

  • Have negative focal lengths
  • Diverge collimated incident light
  • Forms only virtual images which are seen through the lens
  • Reduce spherical aberration, coma and distortion at negative-infinite or near-infinite conjugate ratios
  • With the concave surface facing the longest conjugate distance
Supplier's Site Datasheet

Technical Specifications

  EKSMA OPTICS
Product Category Optical Lenses
Product Name Plano-Concave Lenses
Lens Type Cylindrical Lens
Focal Length 25 to 5000 mm (0.9843 to 197 inch)
Center Thickness 1.3 to 4.7 mm (0.0512 to 0.1850 inch)
Diameter / Length 12.7 to 38.1 mm (0.5000 to 1.5 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Concave Lenses - LPC-254-R459-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature -45.9 mm (-1.81 inch)
View Details