Eiko Ltd. LAMP, HALOGEN, G-4 BASE, 12V, 20W JC12V20W

Description
Lamp, 12 V Voltage Rating, 20 W Power Rating, C-6 Filament Type Base style is G4 Luminous intensity is 350 mcd.
Description
Lamp, 12 V Voltage Rating, 20 W Power Rating, C-6 Filament Type Base style is G4 Luminous intensity is 350 mcd.

Suppliers

Company
Product
Description
Supplier Links
LAMP, HALOGEN, G-4 BASE, 12V, 20W - 70013049 - Allied Electronics, Inc.
Fort Worth, TX, USA
LAMP, HALOGEN, G-4 BASE, 12V, 20W
70013049
LAMP, HALOGEN, G-4 BASE, 12V, 20W 70013049
Lamp, 12 V Voltage Rating, 20 W Power Rating, C-6 Filament Type Base style is G4 Luminous intensity is 350 mcd.

Lamp, 12 V Voltage Rating, 20 W Power Rating, C-6 Filament Type

  • Base style is G4
    Luminous intensity is 350 mcd.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Halogen Lamps
Product Number 70013049
Product Name LAMP, HALOGEN, G-4 BASE, 12V, 20W
Base Type Sub-Mini 2-Pin (G4)
Unlock Full Specs
to access all available technical data