ANSI Code ESB/FHE 6V 20W Lamp; Lamp Base Type:Subminiature Bi-Pin; Mounting Hole Dia:0.36"; Current Rating:3.33A; Supply Voltage:6V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 37C0803 |
| Product Name | Ansi Code Esb/fhe 6V 20W Lamp; Lamp Base Type Eiko |
| Diameter | 9.14 mm (0.3600 inch) |