Lamp, 12 V Voltage Rating, 2.25 in. Length
C Bar 6 filament type. 100 W power rating
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 70013054 |
| Product Name | LAMP, AUDIO VISUAL, 12 VOLT, 100 WATTS,CBAR6 FILAMENT, GY9.5 BASE |
| Base Type | GZ9.5 |