Lamp, G5.3 Base Style, 82 W Voltage Rating, 360 W Power Rating, 2.25 in. Length
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 70012990 |
| Product Name | LAMP, AUDIO VISUAL, OHP, 82 VOLT, 360 WATT, FILAMENT TYPE CC-8 |
| Base Type | G5.3 |