LAMP, INCANDESCENT, GY5.3, 120V, 300W; Supply Voltage:120V; Lamp Base Type:GY5.3; Bulb Size:-; MSCP:-; Average Bulb Life:35h; Product Range:-; Length:44.5mm; Power Rating:300W RoHS Compliant: Yes
Audio Visual Lamp, MR16 Bulb Type, CC-8 Filamant Type, 35 hr Lamp Life
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 12P6283 | 70012987 |
| Product Name | Lamp, Incandescent, Gy5.3, 120V, 300W; Supply Voltage Eiko | LAMP, AUDIO VISUAL, SLIDE, 120 VOLTS, 300 AMPS FILAMENT TYPE CC-8 |
| Lamp Power | 300 watts | 300 watts |