Lamp, 40 V Voltage Rating, 1.75 in. Length
CC-6 filament type. 150 W power rating
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 70013053 |
| Product Name | LAMP, AUDIO VISUAL, 21 VOLT, 150 WATTS,CC6 FILAMENT, GX5.3 BASE |
| Base Type | GX5.3 |