LAMP, INCANDESCENT, GX5.3, 21V, 150W; Supply Voltage:21V; Lamp Base Type:GX5.3; Bulb Size:MR16; MSCP:80; Average Bulb Life:200h; Product Range:-; Color Temperature Typ:3250K; Length:44.5mm; Power Rating:150W; Reflector Dia:51mm RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 70012986 | 53M4965 |
| Product Name | Lamp, Audio Visual, 21 Volt, 150 Watts,GX5.3 Base, CC-6 Filament Type | Lamp, Incandescent, Gx5.3, 21V, 150W; Supply Voltage Eiko |
| Base Type | GX5.3 |