Lamp, GX5.3 Base Style, 21 V Voltage Rating, 150 W Power Rating, 1.75 in. Length
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 70013046 |
| Product Name | LAMP, AUDIO VISUAL, FIBER OPTIC, 21 VOLTS, 150 AMPS, FILAMENT TYPE CC-6 |
| Base Type | GX5.3 |