Lamp, 15 V Voltage Rating, 1.65 in. Length
C-8 filament type. 150 W power rating
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 70013052 |
| Product Name | LAMP, AUDIO VISUAL, 15 VOLT, 150 WATTS,C8 FILAMENT, GZ6.35 BASE |
| Base Type | GZ6.35 |