E73 Sub-Miniature Wedge Bulb - T-11/2 Type - 14.0V .80A; Mounting Hole Dia:0.2"; Current Rating:80mA; Supply Voltage:14V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 05H4949 |
| Product Name | E73 Sub-Miniature Wedge Bulb T-11/2 Type 14.0V .80A; Mounting Hole Dia Eiko |
| Diameter | 5.08 mm (0.2000 inch) |