Eiko Ltd. LAMP, AUDIO VISUAL, MICROFILM, 20 VOLTS, 150 AMPS, FILAMENT TYPE CC-6 DDL

Description
Lamp, GX5.3 Base Style, 20 V Voltage Rating, 150 W Power Rating, 1.75 in. Length Diameter 2 in. For 3M, Dukane and All Other Overhead Equipment Typical Usage In Slide Projections, Overheads, Film Readers
Description
Lamp, GX5.3 Base Style, 20 V Voltage Rating, 150 W Power Rating, 1.75 in. Length Diameter 2 in. For 3M, Dukane and All Other Overhead Equipment Typical Usage In Slide Projections, Overheads, Film Readers

Suppliers

Company
Product
Description
Supplier Links
LAMP, AUDIO VISUAL, MICROFILM, 20 VOLTS, 150 AMPS, FILAMENT TYPE CC-6 - 70013045 - Allied Electronics, Inc.
Fort Worth, TX, USA
LAMP, AUDIO VISUAL, MICROFILM, 20 VOLTS, 150 AMPS, FILAMENT TYPE CC-6
70013045
LAMP, AUDIO VISUAL, MICROFILM, 20 VOLTS, 150 AMPS, FILAMENT TYPE CC-6 70013045
Lamp, GX5.3 Base Style, 20 V Voltage Rating, 150 W Power Rating, 1.75 in. Length Diameter 2 in. For 3M, Dukane and All Other Overhead Equipment Typical Usage In Slide Projections, Overheads, Film Readers

Lamp, GX5.3 Base Style, 20 V Voltage Rating, 150 W Power Rating, 1.75 in. Length

  • Diameter 2 in.
  • For 3M, Dukane and All Other Overhead Equipment
  • Typical Usage In Slide Projections, Overheads, Film Readers
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Incandescent Lamps
Product Number 70013045
Product Name LAMP, AUDIO VISUAL, MICROFILM, 20 VOLTS, 150 AMPS, FILAMENT TYPE CC-6
Base Type GX5.3
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 120572823 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, Incandescent, 13V; Supply Voltage Osram Sylvania - 96F6716 - Newark, An Avnet Company
Specs
Rated Average Life 750 hours
View Details
Standard Incandescent Lamp - 40BC/CL/PRO-12PK-130 - GE Lighting
Specs
Base Type Candelabra; Screw Terminals
Lamp Power 40 watts
Rated Average Life 1500 hours
View Details