EIKO Lighting 912
Lamp with 12.8 V Lamp Voltage, 1 A Rated Current
| Radwell International | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Incandescent Lamps |
| Product Number | 70012983 | |
| Product Name | Halogen Light | Lamp; 12.8 V; 1 A; Miniature Wedge; 1000; 1.49 in. L x 0.62 in. Dia.; C-2R |
| Base Type | Bi-Pin T5; Mini Wedge |