Eiko Ltd. LAMP, MINIATURE, T-1 3/4, WEDGE BASE, 28.00 VOLTS, 0.04 AMPS 85

Description
Miniature Lamp with 28 V Lamp Voltage, 0.04 A Rated Current 7000 hours average lamp life Used in Switching Applications in Power Plants, Amusement and Gaming Applications
Datasheet
Description
Miniature Lamp with 28 V Lamp Voltage, 0.04 A Rated Current 7000 hours average lamp life Used in Switching Applications in Power Plants, Amusement and Gaming Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LAMP, MINIATURE, T-1 3/4, WEDGE BASE, 28.00 VOLTS, 0.04 AMPS - 70013004 - Allied Electronics, Inc.
Fort Worth, TX, USA
LAMP, MINIATURE, T-1 3/4, WEDGE BASE, 28.00 VOLTS, 0.04 AMPS
70013004
LAMP, MINIATURE, T-1 3/4, WEDGE BASE, 28.00 VOLTS, 0.04 AMPS 70013004
Miniature Lamp with 28 V Lamp Voltage, 0.04 A Rated Current 7000 hours average lamp life Used in Switching Applications in Power Plants, Amusement and Gaming Applications

Miniature Lamp with 28 V Lamp Voltage, 0.04 A Rated Current

  • 7000 hours average lamp life
  • Used in Switching Applications in Power Plants, Amusement and Gaming Applications
Supplier's Site
Lamp, Incandescent, Miniwedge, 28V; Supply Voltage Eiko - 05H9069 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Miniwedge, 28V; Supply Voltage Eiko
05H9069
Lamp, Incandescent, Miniwedge, 28V; Supply Voltage Eiko 05H9069
LAMP, INCANDESCENT, MINIWEDGE, 28V; Supply Voltage:28V; Lamp Base Type:Miniature Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:-; Product Range:- RoHS Compliant: Yes

LAMP, INCANDESCENT, MINIWEDGE, 28V; Supply Voltage:28V; Lamp Base Type:Miniature Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps
Product Number 70013004 05H9069
Product Name LAMP, MINIATURE, T-1 3/4, WEDGE BASE, 28.00 VOLTS, 0.04 AMPS Lamp, Incandescent, Miniwedge, 28V; Supply Voltage Eiko
Base Type Sub-Mini Wedge
Unlock Full Specs
to access all available technical data