#74 Sub Miniature Wedge Base Bulb.- T-13/4 Type - 14.0V.10A; Supply Voltage:14V; Lamp Base Type:Miniature Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:1000h; Product Range:- RoHS Compliant: Yes
Miniature Lamp with 14 V Lamp Voltage, 0.1 A Rated Current
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 38C1039 | 70013003 |
| Product Name | #74 Sub Miniature Wedge Base Bulb.T-13/4 Type 14.0V.10A; Supply Voltage Eiko | LAMP, MINIATURE, T-1 3/4, WEDGE BASE, 14.00 VOLTS, 0.10 AMPS |
| Rated Average Life | 1000 hours |