OPTOCOUPLER; Supply Voltage:14V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:15000h; Product Range:-; Power Rating:1.12W RoHS Compliant: Yes
Miniature Lamp with 14 V Lamp Voltage, 0.08 A Rated Current
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 38C1038 | 70013029 |
| Product Name | Optocoupler; Supply Voltage Eiko | LAMP, MINIATURE,T-1 3/4, 2-PIN, 14.00 VOLTS, .08 AMPS |
| Lamp Power | 1.12 watts |