585 Miniature Wedge Bulb - T-31/4 Type - 28.0V .04A; Lamp Base Type:Miniature Wedge; Mounting Hole Dia:0.4"; Current Rating:40mA; Supply Voltage:28V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 05H8479 |
| Product Name | 585 Miniature Wedge Bulb T-31/4 Type 28.0V .04A; Lamp Base Type Eiko |
| Diameter | 10.16 mm (0.4000 inch) |