Midget Flanged Base Lamp, 0.06 A Current Rating, 28 V Voltage Rating
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 70013011 |
| Product Name | LAMP;MINIATURE;T1 1/4;MIDGET FLANGE BASE (SX6s);28 VOLTS;0.06 AMP;MSCP 0.34 |
| Base Type | Midget Flange |