Midget Flanged Base Lamp, 0.08 A Current Rating, 14 V Voltage Rating
#330 Midget Flanged Base Bulb.- T-13/4 Type - 14.0V.08A; Supply Voltage:14V; Lamp Base Type:Midget Flange; Product Range:-; Current Rating:80mA; Lens Shape:Cylindrical; Mounting Hole Dia:0.23" RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 70013010 | 38C0545 |
| Product Name | LAMP, MINIATURE,T-3-1/4, MIDGET FLANGE BASE, 14.00 VOLTS, .08 AMPS | #330 Midget Flanged Base Bulb.T-13/4 Type 14.0V.08A; Supply Voltage Eiko |
| Base Type | Midget Flange |