Eiko Ltd. Lamp;Incandescent;T-1 3/4;Midget Flange(SX6s);28V;0.04A;0.34 mscp;4000 Hrs 327

Description
Midget Flange Base Lamp, 28 V Lamp Voltage 4000 hr life time Used in Switching Applications in Power Plants, Amusement and Gaming Applications
Description
Midget Flange Base Lamp, 28 V Lamp Voltage 4000 hr life time Used in Switching Applications in Power Plants, Amusement and Gaming Applications

Suppliers

Company
Product
Description
Supplier Links
Lamp;Incandescent;T-1 3/4;Midget Flange(SX6s);28V;0.04A;0.34 mscp;4000 Hrs - 70012980 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;Incandescent;T-1 3/4;Midget Flange(SX6s);28V;0.04A;0.34 mscp;4000 Hrs
70012980
Lamp;Incandescent;T-1 3/4;Midget Flange(SX6s);28V;0.04A;0.34 mscp;4000 Hrs 70012980
Midget Flange Base Lamp, 28 V Lamp Voltage 4000 hr life time Used in Switching Applications in Power Plants, Amusement and Gaming Applications

Midget Flange Base Lamp, 28 V Lamp Voltage

  • 4000 hr life time
  • Used in Switching Applications in Power Plants, Amusement and Gaming Applications
Supplier's Site
#327 Midget Flanged Base Bulb.T-13/4 Type 28.0V.04A; Lamp Base Type Eiko - 38C0542 - Newark, An Avnet Company
Chicago, IL, United States
#327 Midget Flanged Base Bulb.T-13/4 Type 28.0V.04A; Lamp Base Type Eiko
38C0542
#327 Midget Flanged Base Bulb.T-13/4 Type 28.0V.04A; Lamp Base Type Eiko 38C0542
#327 Midget Flanged Base Bulb.- T-13/4 Type - 28.0V.04A; Lamp Base Type:Midget Flange / SX6s; Product Range:-; Input Voltage:28V; Light Source:Incandescent RoHS Compliant: Yes

#327 Midget Flanged Base Bulb.- T-13/4 Type - 28.0V.04A; Lamp Base Type:Midget Flange / SX6s; Product Range:-; Input Voltage:28V; Light Source:Incandescent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps
Product Number 70012980 38C0542
Product Name Lamp;Incandescent;T-1 3/4;Midget Flange(SX6s);28V;0.04A;0.34 mscp;4000 Hrs #327 Midget Flanged Base Bulb.T-13/4 Type 28.0V.04A; Lamp Base Type Eiko
Base Type Midget Flange
Unlock Full Specs
to access all available technical data