25T8DC-130V D.C.Bayonet Base Bulb.- T-8 Type - 130V 25W; Lamp Base Type:D.C. Bayonet; Mounting Hole Dia:1.04"; Current Rating:190mA; Supply Voltage:130V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 38C0408 |
| Product Name | 25T8Dc-130V D.c.bayonet Base Bulb.T-8 Type 130V 25W; Lamp Base Type Eiko |
| Diameter | 26.42 mm (1.04 inch) |