24ESB PK/10 -- LAMP, INCANDESCENT, T-2, 24 VOLT, 0.04 AMP
Eiko Ltd.LAMP, INCANDESCENT, T-2, 24 VOLT, 0.04 AMP24ESB PK/10
Description
Slide Base 5 Lamp, 24 V Voltage Rating, 0.04 A Current Rating
C-2F filament
Used in Switching Applications in Power Plants, Amusement and Gaming Applications
Allied Electronics, Inc.
Done
Description
Slide Base 5 Lamp, 24 V Voltage Rating, 0.04 A Current Rating
C-2F filament
Used in Switching Applications in Power Plants, Amusement and Gaming Applications
LAMP, INCANDESCENT, T-2, 24 VOLT, 0.04 AMP
70012788
LAMP, INCANDESCENT, T-2, 24 VOLT, 0.04 AMP
70012788
Slide Base 5 Lamp, 24 V Voltage Rating, 0.04 A Current Rating
C-2F filament
Used in Switching Applications in Power Plants, Amusement and Gaming Applications
Slide Base 5 Lamp, 24 V Voltage Rating, 0.04 A Current Rating
C-2F filament
Used in Switching Applications in Power Plants, Amusement and Gaming Applications