T-2 Slide Base 3 Miniature Lamp, 24 V Voltage Rating, 0.035 A Current Rating
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 70013041 |
| Product Name | LAMP, MINIATURE, T-2, #3 SLIDE, 24.00 VOLTS, 0.04 AMPS |
| Base Type | Slide/Type 3 (Phone) |