222 PK/10 -- LAMP, INCANDESCENT, GLT-3, 2.25 VOLT, 0.25 AMP
Eiko Ltd.LAMP, INCANDESCENT, GLT-3, 2.25 VOLT, 0.25 AMP222 PK/10
Description
Incandescent Lamp with 2.25 V Rated Voltage and 0.25 A Rated Current
Miniature screw base
5 hours average lamp life C-2R filament. 0.38 " maximum outer diameter.
Allied Electronics, Inc.
Done
Description
Incandescent Lamp with 2.25 V Rated Voltage and 0.25 A Rated Current
Miniature screw base
5 hours average lamp life C-2R filament. 0.38 " maximum outer diameter.
LAMP, INCANDESCENT, GLT-3, 2.25 VOLT, 0.25 AMP
70012789
LAMP, INCANDESCENT, GLT-3, 2.25 VOLT, 0.25 AMP
70012789
Incandescent Lamp with 2.25 V Rated Voltage and 0.25 A Rated Current
Miniature screw base
5 hours average lamp life C-2R filament. 0.38 " maximum outer diameter.
Incandescent Lamp with 2.25 V Rated Voltage and 0.25 A Rated Current
Miniature screw base
5 hours average lamp life
C-2R filament. 0.38 " maximum outer diameter.