Eiko Ltd. Lamp; 193

Description
Lamp;
Description
Lamp;

Suppliers

Company
Product
Description
Supplier Links
Lamp; - 70012831 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lamp;

Lamp;

Supplier's Site
193 Wedge Bulb T-31/4 Type 14.0V .33A; Lamp Base Type Eiko - 05H7545 - Newark, An Avnet Company
Chicago, IL, United States
193 Wedge Bulb T-31/4 Type 14.0V .33A; Lamp Base Type Eiko
05H7545
193 Wedge Bulb T-31/4 Type 14.0V .33A; Lamp Base Type Eiko 05H7545
193 Wedge Bulb - T-31/4 Type - 14.0V .33A; Lamp Base Type:Miniature Wedge; Mounting Hole Dia:0.4"; Current Rating:330mA; Supply Voltage:14V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes

193 Wedge Bulb - T-31/4 Type - 14.0V .33A; Lamp Base Type:Miniature Wedge; Mounting Hole Dia:0.4"; Current Rating:330mA; Supply Voltage:14V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Incandescent Lamps Incandescent Lamps
Product Number 70012831 05H7545
Product Name Lamp; 193 Wedge Bulb T-31/4 Type 14.0V .33A; Lamp Base Type Eiko
Base Type Wedge
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 120572833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
54-Watt Bonus Life Incandescent PAR38 MED Flood - L-914 - Litetronics International, Inc.
Specs
Base Type Medium
Lamp Power 54 watts
Rated Average Life 9000 hours
View Details
Miniature Incandescent Lamp - TL901-CLR - Juno Lighting Group
Specs
Base Type Wedge Base
Rated Average Life 15000 hours
View Details