Eiko Ltd. Supply Voltage Eiko 1893

Description
Supply Voltage:14V; Lamp Base Type:BA9s; Product Range:-; Dimmable:Not Dimmable; Equivalent Wattage:50W; External Diameter:11mm; External Length:30.2mm; LED Color:Neutral White; Lamp Style:Clear Capsule; Luminous Flux:7500lm RoHS Compliant: Yes
Description
Supply Voltage:14V; Lamp Base Type:BA9s; Product Range:-; Dimmable:Not Dimmable; Equivalent Wattage:50W; External Diameter:11mm; External Length:30.2mm; LED Color:Neutral White; Lamp Style:Clear Capsule; Luminous Flux:7500lm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Supply Voltage Eiko - 05H7528 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Eiko
05H7528
Supply Voltage Eiko 05H7528
Supply Voltage:14V; Lamp Base Type:BA9s; Product Range:-; Dimmable:Not Dimmable; Equivalent Wattage:50W; External Diameter:11mm; External Length:30.2mm; LED Color:Neutral White; Lamp Style:Clear Capsule; Luminous Flux:7500lm RoHS Compliant: Yes

Supply Voltage:14V; Lamp Base Type:BA9s; Product Range:-; Dimmable:Not Dimmable; Equivalent Wattage:50W; External Diameter:11mm; External Length:30.2mm; LED Color:Neutral White; Lamp Style:Clear Capsule; Luminous Flux:7500lm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 05H7528
Product Name Supply Voltage Eiko
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 6707287 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Incandescent Lamp - 4758988 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
100/BR38/FLOOD -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type BR38
Lamp Power 100 watts
View Details
40T10/FROST- SUPERIOR LIFE® - 80037 - Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 40 watts
View Details