Eiko Ltd. #1888 Miniature Bayonet Bulb T-31/4 Type 7.0V .50A; Lamp Base Type Eiko 1888

Description
#1888 Miniature Bayonet Bulb - T-31/4 Type - 7.0V .50A; Lamp Base Type:Miniature Bayonet; Mounting Hole Dia:0.43"; Current Rating:500mA; Supply Voltage:7V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes
Description
#1888 Miniature Bayonet Bulb - T-31/4 Type - 7.0V .50A; Lamp Base Type:Miniature Bayonet; Mounting Hole Dia:0.43"; Current Rating:500mA; Supply Voltage:7V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
#1888 Miniature Bayonet Bulb T-31/4 Type 7.0V .50A; Lamp Base Type Eiko - 05H7526 - Newark, An Avnet Company
Chicago, IL, United States
#1888 Miniature Bayonet Bulb T-31/4 Type 7.0V .50A; Lamp Base Type Eiko
05H7526
#1888 Miniature Bayonet Bulb T-31/4 Type 7.0V .50A; Lamp Base Type Eiko 05H7526
#1888 Miniature Bayonet Bulb - T-31/4 Type - 7.0V .50A; Lamp Base Type:Miniature Bayonet; Mounting Hole Dia:0.43"; Current Rating:500mA; Supply Voltage:7V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes

#1888 Miniature Bayonet Bulb - T-31/4 Type - 7.0V .50A; Lamp Base Type:Miniature Bayonet; Mounting Hole Dia:0.43"; Current Rating:500mA; Supply Voltage:7V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 05H7526
Product Name #1888 Miniature Bayonet Bulb T-31/4 Type 7.0V .50A; Lamp Base Type Eiko
Diameter 10.92 mm (0.4300 inch)
Unlock Full Specs
to access all available technical data