Incandescent Lamp with 14 V Rated Voltage, 0.2 A Rated Current
#1815 Miniature Bayonet Bulb - T-31/4 Type - 14.0V .20A; Lamp Base Type:Miniature Bayonet; Mounting Hole Dia:0.43"; Current Rating:200mA; Supply Voltage:14V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 70012795 | 91C4596 |
| Product Name | LAMP, T-3-1/4, BAYONET BASE, INCANDESCENT, 14 VOLT, 0.2 AMP | #1815 Miniature Bayonet Bulb T-31/4 Type 14.0V .20A; Lamp Base Type Eiko |
| Base Type | Mini Bayonet (BA9S) |