#168 Sub Miniature Wedge Base Bulb.- T-31/4 Type - 14.0V.35A; Lamp Base Type:Miniature Wedge; Mounting Hole Dia:0.4"; Current Rating:350mA; Supply Voltage:14V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 37C5008 |
| Product Name | #168 Sub Miniature Wedge Base Bulb.T-31/4 Type 14.0V.35A; Lamp Base Type Eiko |
| Diameter | 10.16 mm (0.4000 inch) |