Eiko Ltd. 130V 15W T-6 Light Bulb.with Candelabra Base; Lamp Base Type Eiko 15T6C-130V

Description
130V 15W T-6 Light Bulb.with Candelabra Base; Lamp Base Type:Candelabra Screw; Mounting Hole Dia:0.77"; Current Rating:120mA; Supply Voltage:130V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes
Description
130V 15W T-6 Light Bulb.with Candelabra Base; Lamp Base Type:Candelabra Screw; Mounting Hole Dia:0.77"; Current Rating:120mA; Supply Voltage:130V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
130V 15W T-6 Light Bulb.with Candelabra Base; Lamp Base Type Eiko - 05H7393 - Newark, An Avnet Company
Chicago, IL, United States
130V 15W T-6 Light Bulb.with Candelabra Base; Lamp Base Type Eiko
05H7393
130V 15W T-6 Light Bulb.with Candelabra Base; Lamp Base Type Eiko 05H7393
130V 15W T-6 Light Bulb.with Candelabra Base; Lamp Base Type:Candelabra Screw; Mounting Hole Dia:0.77"; Current Rating:120mA; Supply Voltage:130V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes

130V 15W T-6 Light Bulb.with Candelabra Base; Lamp Base Type:Candelabra Screw; Mounting Hole Dia:0.77"; Current Rating:120mA; Supply Voltage:130V; Lens Shape:Cylindrical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 05H7393
Product Name 130V 15W T-6 Light Bulb.with Candelabra Base; Lamp Base Type Eiko
Diameter 19.56 mm (0.7700 inch)
Unlock Full Specs
to access all available technical data

Similar Products

300/PAR-56/MEDIUM FLOOD -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Side Prong
Filament Type PAR56
Lamp Power 300 watts
View Details
Coated Incandescent Lamp - 100WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details
Miniature Incandescent Lamp - 300BLV035 - Generation Brands
Specs
Base Type 2-Pin
View Details