Lamp;Lamps, Incandescent; Supply Voltage:130VAC; Lamp Base Type:Screw 100w
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 70012830 |
| Product Name | Lamp;Lamps, Incandescent; Supply Voltage:130VAC; Lamp Base Type:Screw 100w |
| Base Type | Medium Screw (E26) |