EIC Solutions, Inc. Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure 362410

Description
Protector™ Series Wall-mount Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction. Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.
Description
Protector™ Series Wall-mount Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction. Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.

Suppliers

Company
Product
Description
Supplier Links
Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure - 362410 - EIC Solutions, Inc.
Warminster, PA, USA
Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure
362410
Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure 362410
Protector™ Series Wall-mount Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction. Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.

Protector™ Series Wall-mount Electronic/Electrical Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required!

Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction.

Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.

Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Industrial Enclosures
Product Number 362410
Product Name Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details