EIC Solutions, Inc. Prepackaged Wall-mount Air Conditioned Enclosure 1G363008-C-RE

Description
EIC's Protector Series™ Prepackaged Wall-mount Air Conditioned Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, cameras, telecommunications equipment, surveillance devices, DVR’s and other electronics in a variety of harsh environments. Enclosures are suitable for wall-mounted, pole-mounted or floor-mounted applications and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Since the air conditioner needs NO maintenance, they are perfect for remote-mounted systems. Prepackaged wall mount enclosures are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) construction.
Description
EIC's Protector Series™ Prepackaged Wall-mount Air Conditioned Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, cameras, telecommunications equipment, surveillance devices, DVR’s and other electronics in a variety of harsh environments. Enclosures are suitable for wall-mounted, pole-mounted or floor-mounted applications and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Since the air conditioner needs NO maintenance, they are perfect for remote-mounted systems. Prepackaged wall mount enclosures are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) construction.

Suppliers

Company
Product
Description
Supplier Links
Prepackaged Wall-mount Air Conditioned Enclosure - 1G363008-C-RE - EIC Solutions, Inc.
Warminster, PA, USA
Prepackaged Wall-mount Air Conditioned Enclosure
1G363008-C-RE
Prepackaged Wall-mount Air Conditioned Enclosure 1G363008-C-RE
EIC's Protector Series™ Prepackaged Wall-mount Air Conditioned Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, cameras, telecommunications equipment, surveillance devices, DVR’s and other electronics in a variety of harsh environments. Enclosures are suitable for wall-mounted, pole-mounted or floor-mounted applications and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Since the air conditioner needs NO maintenance, they are perfect for remote-mounted systems. Prepackaged wall mount enclosures are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) construction.

EIC's Protector Series™ Prepackaged Wall-mount Air Conditioned Electronic/Electrical Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, cameras, telecommunications equipment, surveillance devices, DVR’s and other electronics in a variety of harsh environments. Enclosures are suitable for wall-mounted, pole-mounted or floor-mounted applications and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Since the air conditioner needs NO maintenance, they are perfect for remote-mounted systems. Prepackaged wall mount enclosures are shipped as a complete package at one low price with no assembly required!

Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) construction.

Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Industrial Enclosures
Product Number 1G363008-C-RE
Product Name Prepackaged Wall-mount Air Conditioned Enclosure
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details