EIC Solutions, Inc. Prepackaged Wall-mount Air Conditioned Enclosure 1G302416-K-RE

Description
EIC's Protector Series™ Prepackaged Wall-mount Air Conditioned Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, cameras, telecommunications equipment, surveillance devices, DVR’s and other electronics in a variety of harsh environments. Enclosures are suitable for wall-mounted, pole-mounted or floor-mounted applications and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Since the air conditioner needs NO maintenance, they are perfect for remote-mounted systems. Prepackaged wall mount enclosures are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) construction.
Description
EIC's Protector Series™ Prepackaged Wall-mount Air Conditioned Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, cameras, telecommunications equipment, surveillance devices, DVR’s and other electronics in a variety of harsh environments. Enclosures are suitable for wall-mounted, pole-mounted or floor-mounted applications and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Since the air conditioner needs NO maintenance, they are perfect for remote-mounted systems. Prepackaged wall mount enclosures are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) construction.

Suppliers

Company
Product
Description
Supplier Links
Prepackaged Wall-mount Air Conditioned Enclosure - 1G302416-K-RE - EIC Solutions, Inc.
Warminster, PA, USA
Prepackaged Wall-mount Air Conditioned Enclosure
1G302416-K-RE
Prepackaged Wall-mount Air Conditioned Enclosure 1G302416-K-RE
EIC's Protector Series™ Prepackaged Wall-mount Air Conditioned Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, cameras, telecommunications equipment, surveillance devices, DVR’s and other electronics in a variety of harsh environments. Enclosures are suitable for wall-mounted, pole-mounted or floor-mounted applications and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Since the air conditioner needs NO maintenance, they are perfect for remote-mounted systems. Prepackaged wall mount enclosures are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) construction.

EIC's Protector Series™ Prepackaged Wall-mount Air Conditioned Electronic/Electrical Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, cameras, telecommunications equipment, surveillance devices, DVR’s and other electronics in a variety of harsh environments. Enclosures are suitable for wall-mounted, pole-mounted or floor-mounted applications and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Since the air conditioner needs NO maintenance, they are perfect for remote-mounted systems. Prepackaged wall mount enclosures are shipped as a complete package at one low price with no assembly required!

Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) construction.

Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Industrial Enclosures
Product Number 1G302416-K-RE
Product Name Prepackaged Wall-mount Air Conditioned Enclosure
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Depth 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details
Small Enclosures - General Purpose Metal - 1411FBHU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2128 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 4.92 inch (125 mm)
Depth 7.48 inch (190 mm)
View Details