EIC Solutions, Inc. Prepackaged Wall-mount Air Conditioned Enclosure 1G242416-F-RE

Description
Protector™ Rugged & Dependable Electronics Cooling for Harsh Environments 24” High X 24” Wide X 8” or 16” Deep 200, 400 or 800 BTU/HR Cooling Capability Indoor or Outdoor (NEMA 4/4X) Applications Powder Coated Steel or Stainless Steel (Type 304) Suitable for Wall, Pole or Floor-mounting Front Door and Sub-panel 120 VAC or 220 VAC Made in the USA

Suppliers

Company
Product
Description
Supplier Links
Warminster, PA, USA
Prepackaged Wall-mount Air Conditioned Enclosure
1G242416-F-RE
Prepackaged Wall-mount Air Conditioned Enclosure 1G242416-F-RE
Protector™ Rugged & Dependable Electronics Cooling for Harsh Environments 24” High X 24” Wide X 8” or 16” Deep 200, 400 or 800 BTU/HR Cooling Capability Indoor or Outdoor (NEMA 4/4X) Applications Powder Coated Steel or Stainless Steel (Type 304) Suitable for Wall, Pole or Floor-mounting Front Door and Sub-panel 120 VAC or 220 VAC Made in the USA

Protector™

  • Rugged & Dependable Electronics Cooling for Harsh Environments
  • 24” High X 24” Wide X 8” or 16” Deep
  • 200, 400 or 800 BTU/HR Cooling Capability
  • Indoor or Outdoor (NEMA 4/4X) Applications
  • Powder Coated Steel or Stainless Steel (Type 304)
  • Suitable for Wall, Pole or Floor-mounting
  • Front Door and Sub-panel
  • 120 VAC or 220 VAC
  • Made in the USA
Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Industrial Enclosures
Product Number 1G242416-F-RE
Product Name Prepackaged Wall-mount Air Conditioned Enclosure
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure for Removable Mass Storage Modules - XPand6902 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Length 5.1 inch (130 mm)
Width 5.53 inch (140 mm)
Depth 1.65 inch (41.91 mm)
View Details
Interlinking block - CPX-GE-EV - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details
Belden Four-Post Distribution Rack - XDR8419-3122836 - Belden Inc.
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details