EIC Solutions, Inc. Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure 161408

Description
Protector™ Series Wall-mount Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction. Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.
Description
Protector™ Series Wall-mount Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction. Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.

Suppliers

Company
Product
Description
Supplier Links
Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure - 161408 - EIC Solutions, Inc.
Warminster, PA, USA
Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure
161408
Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure 161408
Protector™ Series Wall-mount Electronic/Electrica l Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required! Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction. Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.

Protector™ Series Wall-mount Electronic/Electrical Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, terminals, telecommunications equipment, surveillance devices, laser and optical equipment and other electronics in a variety of environments, including wet locations! Enclosures are suitable for wall-mounting, pole-mounting or floor-mounting and are available with a variety of options. A built-in thermoelectric air conditioner provides the cooling needed to maintain safe temperatures within the enclosure. Units are shipped as a complete package at one low price with no assembly required!

Enclosures are available in Gray Powder Coated Steel (NEMA 4/12) or Stainless Steel (NEMA 4X) construction.

Note: Drawings available on this page show “right side” air conditioner mounting (default arrangement, unless prohibited by depth of enclosure). If you desire an alternate mounting configuration (i.e. left side, front, top, rear, etc.) and/or customized features, please contact us.

Supplier's Site

Technical Specifications

  EIC Solutions, Inc.
Product Category Industrial Enclosures
Product Number 161408
Product Name Wall-Mount Air Conditioned Electronic/Electrical Equipment Enclosure
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 14 inch (356 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Hand Held Enclosures - 8658468 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 1.38 inch (35 mm)
View Details
2 suppliers