EIC Semiconductor, Inc. Bridge Rectifiers - W04 W04

Description
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 846865-W04 Features: Bridge Rectifier 400 V Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 846865-W04 Features: Bridge Rectifier 400 V Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - W04 - 846865-W04 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - W04
846865-W04
Bridge Rectifiers - W04 846865-W04
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 846865-W04 Features: Bridge Rectifier 400 V Package: Reel - TR Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0000

Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 846865-W04
Features: Bridge Rectifier 400 V
Package: Reel - TR
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0000

Buy Now Datasheet
400V 1.5A Diode and Rectifier - 299-W04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1.5A Diode and Rectifier
299-W04
400V 1.5A Diode and Rectifier 299-W04
BRIDGE REC.400V 1.5A WOB Product overview: W04 from EIC Semiconductor, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-W04 can be used for catalog matching and distributor lookup.

BRIDGE REC.400V 1.5A WOB Product overview: W04 from EIC Semiconductor, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-W04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
W04
Discrete Semiconductor Products - Diodes - Bridge Rectifiers W04
BRIDGE REC.400V 1.5A WOB

BRIDGE REC.400V 1.5A WOB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 846865-W04 299-W04 W04
Product Name Bridge Rectifiers - W04 400V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Bridge Rectifier 400 V
Package Tape & Reel (TR)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data