EIC Semiconductor, Inc. Diodes, Rectifiers - Single - SNOA SNOA

Description
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 1256788-SNOA Manufacturer Homepage: www.eicsemi.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 1256788-SNOA Manufacturer Homepage: www.eicsemi.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SNOA - 1256788-SNOA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SNOA
1256788-SNOA
Diodes, Rectifiers - Single - SNOA 1256788-SNOA
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 1256788-SNOA Manufacturer Homepage: www.eicsemi.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 1256788-SNOA
Manufacturer Homepage: www.eicsemi.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SNOA
Discrete Semiconductor Products - Diodes - Rectifiers SNOA
DIODE GEN PURP 50V 1.5A SMA

DIODE GEN PURP 50V 1.5A SMA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 1256788-SNOA SNOA
Product Name Diodes, Rectifiers - Single - SNOA Discrete Semiconductor Products - Diodes - Rectifiers
Package SMA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - BAS316/DG/B3,135-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Diodes, Type FRD - Model: FDRW30S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 30 amps
VRRM 1200 volts
View Details