Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 1252002-SML4759A
Manufacturer Homepage: www.eicsemi.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 62V 1W SMA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1252002-SML4759A | SML4759A |
| Product Name | Diodes - Zener - Single - SML4759A | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | |
| Package | SMA (DO-214AC); SMA | |
| VZ | 62 volts |