EIC Semiconductor, Inc. Bridge Rectifiers - RBV5010 RBV5010

Description
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 848771-RBV5010 Features: Bridge Rectifier 1 kV Package: Bag Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0000
Request a Quote Datasheet
Description
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 848771-RBV5010 Features: Bridge Rectifier 1 kV Package: Bag Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - RBV5010 - 848771-RBV5010 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - RBV5010
848771-RBV5010
Bridge Rectifiers - RBV5010 848771-RBV5010
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 848771-RBV5010 Features: Bridge Rectifier 1 kV Package: Bag Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8541.10.0000

Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 848771-RBV5010
Features: Bridge Rectifier 1 kV
Package: Bag
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8541.10.0000

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
RBV5010
Discrete Semiconductor Products - Diodes - Bridge Rectifiers RBV5010
BRIGDE RECTIFIER 50A 1000V, CASE

BRIGDE RECTIFIER 50A 1000V, CASE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 848771-RBV5010 RBV5010
Product Name Bridge Rectifiers - RBV5010 Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Bridge Rectifier 1 kV
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363
RoHS Compliant RoHS
View Details
10 suppliers
Bridge Rectifiers - 2139264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package HBS
RoHS Compliant RoHS
View Details
Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details