EIC Semiconductor, Inc. 100V 2A Diode and Rectifier MURA110

Description
DIODE GEN PURP 100V 2A SMA Product overview: MURA110 from EIC Semiconductor, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA110 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 2A SMA Product overview: MURA110 from EIC Semiconductor, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA110 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 2A Diode and Rectifier - 280-MURA110 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 2A Diode and Rectifier
280-MURA110
100V 2A Diode and Rectifier 280-MURA110
DIODE GEN PURP 100V 2A SMA Product overview: MURA110 from EIC Semiconductor, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA110 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 2A SMA Product overview: MURA110 from EIC Semiconductor, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURA110 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MURA110 - 1228598-MURA110 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURA110
1228598-MURA110
Diodes, Rectifiers - Single - MURA110 1228598-MURA110
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 1228598-MURA110 Manufacturer Homepage: www.eicsemi.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 1228598-MURA110
Manufacturer Homepage: www.eicsemi.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-MURA110 1228598-MURA110
Product Name 100V 2A Diode and Rectifier Diodes, Rectifiers - Single - MURA110
Package Bag
Unlock Full Specs
to access all available technical data