EIC Semiconductor, Inc. Newest Parts - MM1Z9V1 MM1Z9V1

Description
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 1224368-MM1Z9V1 Manufacturer Homepage: www.eicsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 1224368-MM1Z9V1 Manufacturer Homepage: www.eicsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MM1Z9V1 - 1224368-MM1Z9V1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MM1Z9V1
1224368-MM1Z9V1
Newest Parts - MM1Z9V1 1224368-MM1Z9V1
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 1224368-MM1Z9V1 Manufacturer Homepage: www.eicsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 1224368-MM1Z9V1
Manufacturer Homepage: www.eicsemi.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
9.1V 500mW Zener Diode - 287-MM1Z9V1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 500mW Zener Diode
287-MM1Z9V1
9.1V 500mW Zener Diode 287-MM1Z9V1
Diode Zener Single 9.1V 5% 500mW 2-Pin SOD-123 Product overview: MM1Z9V1 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM1Z9V1 can be used for catalog matching and distributor lookup.

Diode Zener Single 9.1V 5% 500mW 2-Pin SOD-123 Product overview: MM1Z9V1 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM1Z9V1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 1224368-MM1Z9V1 287-MM1Z9V1
Product Name Newest Parts - MM1Z9V1 9.1V 500mW Zener Diode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B3V9,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1220195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details