EIC Semiconductor, Inc. 7.5V 500mW Zener Diode MM1Z7V5

Description
Diode Zener Single 7.5V 5% 500mW 2-Pin SOD-123 Product overview: MM1Z7V5 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM1Z7V5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 7.5V 5% 500mW 2-Pin SOD-123 Product overview: MM1Z7V5 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM1Z7V5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5V 500mW Zener Diode - 287-MM1Z7V5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 500mW Zener Diode
287-MM1Z7V5
7.5V 500mW Zener Diode 287-MM1Z7V5
Diode Zener Single 7.5V 5% 500mW 2-Pin SOD-123 Product overview: MM1Z7V5 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM1Z7V5 can be used for catalog matching and distributor lookup.

Diode Zener Single 7.5V 5% 500mW 2-Pin SOD-123 Product overview: MM1Z7V5 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM1Z7V5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MM1Z7V5 - 1224365-MM1Z7V5 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MM1Z7V5
1224365-MM1Z7V5
Newest Parts - MM1Z7V5 1224365-MM1Z7V5
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 1224365-MM1Z7V5 Manufacturer Homepage: www.eicsemi.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 1224365-MM1Z7V5
Manufacturer Homepage: www.eicsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 287-MM1Z7V5 1224365-MM1Z7V5
Product Name 7.5V 500mW Zener Diode Newest Parts - MM1Z7V5
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data