Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 1224329-MM1Z16
Manufacturer Homepage: www.eicsemi.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Independent Type 15.3V~17.1V 500mW 16V SOD-123 Zener Diodes ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1224329-MM1Z16 | MM1Z16 |
| Product Name | Newest Parts - MM1Z16 | Diodes |
| RoHS Compliant | RoHS |