EIC Semiconductor, Inc. END - OF - LIFE - BZV55B6V2 BZV55B6V2

Description
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 1157498-BZV55B6V2 Manufacturer Homepage: www.eicsemi.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 1157498-BZV55B6V2 Manufacturer Homepage: www.eicsemi.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BZV55B6V2 - 1157498-BZV55B6V2 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BZV55B6V2
1157498-BZV55B6V2
END - OF - LIFE - BZV55B6V2 1157498-BZV55B6V2
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 1157498-BZV55B6V2 Manufacturer Homepage: www.eicsemi.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 1157498-BZV55B6V2
Manufacturer Homepage: www.eicsemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
6.2V 10Ohm 500mW Zener Diode - 287-BZV55B6V2 - ERSAELECTRONICS PTE. LTD.
Singapore
6.2V 10Ohm 500mW Zener Diode
287-BZV55B6V2
6.2V 10Ohm 500mW Zener Diode 287-BZV55B6V2
Zener Diode Single 6.2V 2% 10Ohm 500mW 2-Pin Mini-MELF Product overview: BZV55B6V2 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 10Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 10Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55B6V2 can be used for catalog matching and distributor lookup.

Zener Diode Single 6.2V 2% 10Ohm 500mW 2-Pin Mini-MELF Product overview: BZV55B6V2 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 10Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 10Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55B6V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 1157498-BZV55B6V2 287-BZV55B6V2
Product Name END - OF - LIFE - BZV55B6V2 6.2V 10Ohm 500mW Zener Diode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B5V1,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Zener Diodes - 7384948P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4485 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details