EIC Semiconductor, Inc. 15V 30Ohm 500mW Zener Diode BZV55B15

Description
Zener Diode Single 15V 2% 30Ohm 500mW 2-Pin Mini-MELF Product overview: BZV55B15 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 30Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 30Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55B15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Single 15V 2% 30Ohm 500mW 2-Pin Mini-MELF Product overview: BZV55B15 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 30Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 30Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55B15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 30Ohm 500mW Zener Diode - 287-BZV55B15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 30Ohm 500mW Zener Diode
287-BZV55B15
15V 30Ohm 500mW Zener Diode 287-BZV55B15
Zener Diode Single 15V 2% 30Ohm 500mW 2-Pin Mini-MELF Product overview: BZV55B15 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 30Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 30Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55B15 can be used for catalog matching and distributor lookup.

Zener Diode Single 15V 2% 30Ohm 500mW 2-Pin Mini-MELF Product overview: BZV55B15 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 30Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 30Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55B15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
END - OF - LIFE - BZV55B15 - 1157475-BZV55B15 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BZV55B15
1157475-BZV55B15
END - OF - LIFE - BZV55B15 1157475-BZV55B15
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 1157475-BZV55B15 Manufacturer Homepage: www.eicsemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 1157475-BZV55B15
Manufacturer Homepage: www.eicsemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 287-BZV55B15 1157475-BZV55B15
Product Name 15V 30Ohm 500mW Zener Diode END - OF - LIFE - BZV55B15
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data