EIC Semiconductor, Inc. 10V 20Ohm 500mW Zener Diode BZV55B10

Description
Zener Diode Single 10V 2% 20Ohm 500mW 2-Pin Mini-MELF Product overview: BZV55B10 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 20Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 20Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55B10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Single 10V 2% 20Ohm 500mW 2-Pin Mini-MELF Product overview: BZV55B10 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 20Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 20Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55B10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 20Ohm 500mW Zener Diode - 287-BZV55B10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 20Ohm 500mW Zener Diode
287-BZV55B10
10V 20Ohm 500mW Zener Diode 287-BZV55B10
Zener Diode Single 10V 2% 20Ohm 500mW 2-Pin Mini-MELF Product overview: BZV55B10 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 20Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 20Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55B10 can be used for catalog matching and distributor lookup.

Zener Diode Single 10V 2% 20Ohm 500mW 2-Pin Mini-MELF Product overview: BZV55B10 from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 20Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 20Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55B10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
END - OF - LIFE - BZV55B10 - 1157471-BZV55B10 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BZV55B10
1157471-BZV55B10
END - OF - LIFE - BZV55B10 1157471-BZV55B10
Manufacturer: EIC discrete Semiconductors Win Source Part Number: 1157471-BZV55B10 Manufacturer Homepage: www.eicsemi.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: EIC discrete Semiconductors
Win Source Part Number: 1157471-BZV55B10
Manufacturer Homepage: www.eicsemi.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 287-BZV55B10 1157471-BZV55B10
Product Name 10V 20Ohm 500mW Zener Diode END - OF - LIFE - BZV55B10
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C75X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1219482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4492 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details